HardwareSource, Inc. 14" Black Iron Cane Bolt 778216

Description
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with 3 different strikes for mounting on edge, surface or jamb Throw of bolt is 1-1/2" Cane bolt mounting plate measures 6" x 1-1/2" Overall length of cane bolt is 14" Cane bolt features a flat friction spring which allows the bolt to hold in any position. Matching black screws are included Finishes: Black Iron
Description
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with 3 different strikes for mounting on edge, surface or jamb Throw of bolt is 1-1/2" Cane bolt mounting plate measures 6" x 1-1/2" Overall length of cane bolt is 14" Cane bolt features a flat friction spring which allows the bolt to hold in any position. Matching black screws are included Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
14
San Diego, CA, USA
14" Black Iron Cane Bolt
778216
14" Black Iron Cane Bolt 778216
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with 3 different strikes for mounting on edge, surface or jamb Throw of bolt is 1-1/2" Cane bolt mounting plate measures 6" x 1-1/2" Overall length of cane bolt is 14" Cane bolt features a flat friction spring which allows the bolt to hold in any position. Matching black screws are included Finishes: Black Iron
  • Cane bolt is used to secure gates and doors in closed position
  • Matches our black iron hardware
  • Comes with 3 different strikes for mounting on edge, surface or jamb
  • Throw of bolt is 1-1/2"
  • Cane bolt mounting plate measures 6" x 1-1/2"
  • Overall length of cane bolt is 14"
  • Cane bolt features a flat friction spring which allows the bolt to hold in any position.
  • Matching black screws are included

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778216
Product Name 14" Black Iron Cane Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 24 inch (610 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Silver - AH-2E-2016A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE ( WITH BUSHING) - HG-CV65 - HG-CV65 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6875 inch (17.46 mm)
Hole Type Round
View Details