HardwareSource, Inc. Hinge Cup Spacer Plate for Blumotion Hinges 701112

Description
Spacer plate for Blum's Blumotion hinges. Blum's new Blumotion hinges require a cup depth of 13mm for the 35mm hole drilled in the back of the door. Blum's non-Blumotion hinge require a cup depth of 12.5mm. This Hinge cup spacer plate makes up the difference. Made from dark gray plastic. PLEASE NOTE: this space plate is actually 1.5mm thick and will make up a difference of up to 1.5mm.
Description
Spacer plate for Blum's Blumotion hinges. Blum's new Blumotion hinges require a cup depth of 13mm for the 35mm hole drilled in the back of the door. Blum's non-Blumotion hinge require a cup depth of 12.5mm. This Hinge cup spacer plate makes up the difference. Made from dark gray plastic. PLEASE NOTE: this space plate is actually 1.5mm thick and will make up a difference of up to 1.5mm.

Suppliers

Company
Product
Description
Supplier Links
Hinge Cup Spacer Plate for Blumotion Hinges - 701112 - HardwareSource, Inc.
San Diego, CA, USA
Hinge Cup Spacer Plate for Blumotion Hinges
701112
Hinge Cup Spacer Plate for Blumotion Hinges 701112
Spacer plate for Blum's Blumotion hinges. Blum's new Blumotion hinges require a cup depth of 13mm for the 35mm hole drilled in the back of the door. Blum's non-Blumotion hinge require a cup depth of 12.5mm. This Hinge cup spacer plate makes up the difference. Made from dark gray plastic. PLEASE NOTE: this space plate is actually 1.5mm thick and will make up a difference of up to 1.5mm.
  • Spacer plate for Blum's Blumotion hinges.
  • Blum's new Blumotion hinges require a cup depth of 13mm for the 35mm hole drilled in the back of the door.
  • Blum's non-Blumotion hinge require a cup depth of 12.5mm.
  • This Hinge cup spacer plate makes up the difference.
  • Made from dark gray plastic.
  • PLEASE NOTE: this space plate is actually 1.5mm thick and will make up a difference of up to 1.5mm.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 701112
Product Name Hinge Cup Spacer Plate for Blumotion Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-56 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40L - HG-TBSJ40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details