HardwareSource, Inc. Shutter Hinge, Interior with L-Leaf 504050

Description
Interior shutter hinge may be mounted on the edge or surface of the shutter. For a maximum door thickness of 3/4". Pin is removable. Hinge leaf is reversible. Hinge is 1-1/2" tall by 1-3/4" wide (not including bend in larger leaf) Bend in larger leaf measures 11/16" Two hinges will hold up to a 25lb shutter Three hinges will hold up to a 37lb shutter Steel base material #6 wood screws are included Finishes: Brass finish
Description
Interior shutter hinge may be mounted on the edge or surface of the shutter. For a maximum door thickness of 3/4". Pin is removable. Hinge leaf is reversible. Hinge is 1-1/2" tall by 1-3/4" wide (not including bend in larger leaf) Bend in larger leaf measures 11/16" Two hinges will hold up to a 25lb shutter Three hinges will hold up to a 37lb shutter Steel base material #6 wood screws are included Finishes: Brass finish

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, Interior with L-Leaf - 504050 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinge, Interior with L-Leaf
504050
Shutter Hinge, Interior with L-Leaf 504050
Interior shutter hinge may be mounted on the edge or surface of the shutter. For a maximum door thickness of 3/4". Pin is removable. Hinge leaf is reversible. Hinge is 1-1/2" tall by 1-3/4" wide (not including bend in larger leaf) Bend in larger leaf measures 11/16" Two hinges will hold up to a 25lb shutter Three hinges will hold up to a 37lb shutter Steel base material #6 wood screws are included Finishes: Brass finish
  • Interior shutter hinge may be mounted on the edge or surface of the shutter.
  • For a maximum door thickness of 3/4".
  • Pin is removable. Hinge leaf is reversible.
  • Hinge is 1-1/2" tall by 1-3/4" wide (not including bend in larger leaf)
  • Bend in larger leaf measures 11/16"
  • Two hinges will hold up to a 25lb shutter
  • Three hinges will hold up to a 37lb shutter
  • Steel base material
  • #6 wood screws are included

Finishes:

  • Brass finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504050
Product Name Shutter Hinge, Interior with L-Leaf
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
TABLETOP PIANO HINGE - HG-MH1100S - HG-MH1100S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
Concealed Hinges - 96-142-25 - bisco industries
Specs
Hinge Type Concealed
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details