HardwareSource, Inc. 9-1/2" Folding Leg Support 504262

Description
Length is 9-1/2" in the fully open position For supporting box lids or table legs Steel base material Wood screws are included They are sold by the pair which is two supports Non-handed Finishes: Brass plated
Description
Length is 9-1/2" in the fully open position For supporting box lids or table legs Steel base material Wood screws are included They are sold by the pair which is two supports Non-handed Finishes: Brass plated

Suppliers

Company
Product
Description
Supplier Links
9-1/2
San Diego, CA, USA
9-1/2" Folding Leg Support
504262
9-1/2" Folding Leg Support 504262
Length is 9-1/2" in the fully open position For supporting box lids or table legs Steel base material Wood screws are included They are sold by the pair which is two supports Non-handed Finishes: Brass plated
  • Length is 9-1/2" in the fully open position
  • For supporting box lids or table legs
  • Steel base material
  • Wood screws are included
  • They are sold by the pair which is two supports
  • Non-handed

Finishes:

  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504262
Product Name 9-1/2" Folding Leg Support
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - LSB-75 - LSB-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details