HardwareSource, Inc. Finial Tipped 1/2" Overlay Hinge, Self-Closing 399832

Description
steel base material self-closing hinge hinge measures 3" tip to tip wood screws are included #6 x 1/2" flat heads and #6 x 5/8" oval heads Finishes: Burnished Brass
Description
steel base material self-closing hinge hinge measures 3" tip to tip wood screws are included #6 x 1/2" flat heads and #6 x 5/8" oval heads Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
Finial Tipped 1/2
San Diego, CA, USA
Finial Tipped 1/2" Overlay Hinge, Self-Closing
399832
Finial Tipped 1/2" Overlay Hinge, Self-Closing 399832
steel base material self-closing hinge hinge measures 3" tip to tip wood screws are included #6 x 1/2" flat heads and #6 x 5/8" oval heads Finishes: Burnished Brass
  • steel base material
  • self-closing hinge
  • hinge measures 3" tip to tip
  • wood screws are included #6 x 1/2" flat heads and #6 x 5/8" oval heads

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399832
Product Name Finial Tipped 1/2" Overlay Hinge, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-4-P - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - KHA-75C - KHA-75C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details