HardwareSource, Inc. Oil Rubbed Bronze Reverse Bevel Hinge 732005

Description
Oil Rubbed Bronze Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Oval head screws are included. Finish Oil Rubbed Bronze
Description
Oil Rubbed Bronze Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Oval head screws are included. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Oil Rubbed Bronze Reverse Bevel Hinge - 732005 - HardwareSource, Inc.
San Diego, CA, USA
Oil Rubbed Bronze Reverse Bevel Hinge
732005
Oil Rubbed Bronze Reverse Bevel Hinge 732005
Oil Rubbed Bronze Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Oval head screws are included. Finish Oil Rubbed Bronze
  • Oil Rubbed Bronze Reverse Bevel Hinge.
  • Made for 30 degree "Reverse Bevel" doors.
  • Self-closing hinge.
  • Made from steel base material.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8".
  • Oval head screws are included.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 732005
Product Name Oil Rubbed Bronze Reverse Bevel Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2R-SO - HG-BF3-2R-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details