HardwareSource, Inc. Stainless Steel Connecticut Style Shutter Hinge 778182

Description
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Smooth stainless steel strap with pintle Loose joint hinges permit easy hanging and removal of shutters Made from stainless steel base material This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Matching black stainless steel screws are included A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required. For masonry installation use lag type anchors. Finishes: Smooth black finish
Description
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Smooth stainless steel strap with pintle Loose joint hinges permit easy hanging and removal of shutters Made from stainless steel base material This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Matching black stainless steel screws are included A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required. For masonry installation use lag type anchors. Finishes: Smooth black finish

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Connecticut Style Shutter Hinge - 778182 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Connecticut Style Shutter Hinge
778182
Stainless Steel Connecticut Style Shutter Hinge 778182
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Smooth stainless steel strap with pintle Loose joint hinges permit easy hanging and removal of shutters Made from stainless steel base material This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Matching black stainless steel screws are included A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required. For masonry installation use lag type anchors. Finishes: Smooth black finish
  • This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction.
  • Smooth stainless steel strap with pintle
  • Loose joint hinges permit easy hanging and removal of shutters
  • Made from stainless steel base material
  • This product is sold by the set. A set is 4 hinges, enough to do 2 shutters.
  • Matching black stainless steel screws are included
  • A pair of these shutter hinges is designed to hang a shutter of up to 20lbs. For shutters taller than 60" a third center hinge may be required.
  • For masonry installation use lag type anchors.

Finishes:

  • Smooth black finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778182
Product Name Stainless Steel Connecticut Style Shutter Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-421-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - KHA-80C - KHA-80C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details