HardwareSource, Inc. Stainless Steel European Straight Arm Hinge 658882

Description
For doors with a 17mm to 19mm overlay (21/32" to 3/4") Made of stainless steel, with some steel components. These are best option we have for marine, outdoor or other corosive environments. Straight Arm style for cabinets without a face frame. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4") Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel
Description
For doors with a 17mm to 19mm overlay (21/32" to 3/4") Made of stainless steel, with some steel components. These are best option we have for marine, outdoor or other corosive environments. Straight Arm style for cabinets without a face frame. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4") Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel European Straight Arm Hinge - 658882 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel European Straight Arm Hinge
658882
Stainless Steel European Straight Arm Hinge 658882
For doors with a 17mm to 19mm overlay (21/32" to 3/4") Made of stainless steel, with some steel components. These are best option we have for marine, outdoor or other corosive environments. Straight Arm style for cabinets without a face frame. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4") Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel
  • For doors with a 17mm to 19mm overlay (21/32" to 3/4")
  • Made of stainless steel, with some steel components. These are best option we have for marine, outdoor or other corosive environments.
  • Straight Arm style for cabinets without a face frame.
  • 100 degree opening
  • For door thickness of 15 to 20mm (19/32" to 3/4")
  • Fits in a 35mm diameter cup, 11mm bore depth
  • Self closing
  • Stainless steel screws are included
  • PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order.

Finishes:

  • Stainless steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658882
Product Name Stainless Steel European Straight Arm Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, Black - E6-10-101-20 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
Damper Hinge - HG-JHM11-3WT - HG-JHM11-3WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details