HardwareSource, Inc. 4 x 4 Pease Spring Butt Hinge, 5/8 Radius 760302

Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Pease Spring Butt Hinge, 5/8 Radius - 760302 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Pease Spring Butt Hinge, 5/8 Radius
760302
4 x 4 Pease Spring Butt Hinge, 5/8 Radius 760302
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Residential grade spring hinge is specially made to fit certain doors and frames made by Pease.
  • Made from steel base material.
  • Spring tension is easily adjustable.
  • Hinge is UL listed as a Grade 1 hinge for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760302
Product Name 4 x 4 Pease Spring Butt Hinge, 5/8 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
SOFT CLOSE HINGE W/ DAMPER, 17-30 LBS IN, DAMPENED FOR CLOSING DIRECTION - HG-JHW16S-34G - HG-JHW16S-34G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details