HardwareSource, Inc. Semi-Concealed Hinges, Variable Overlay, Self.. 408302

Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Satin Nickel This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust. Self-closing hinge Solid brass base material Oval head wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel
Description
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Satin Nickel This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust. Self-closing hinge Solid brass base material Oval head wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, Variable Overlay, Self.. - 408302 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinges, Variable Overlay, Self..
408302
Semi-Concealed Hinges, Variable Overlay, Self.. 408302
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Satin Nickel This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust. Self-closing hinge Solid brass base material Oval head wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Satin Nickel

Semi-Concealed Hinges, Variable Overlay, Self-Closing, Satin Nickel

  • This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge maker. It is beautifully finished and will never rust.
  • Self-closing hinge
  • Solid brass base material
  • Oval head wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408302
Product Name Semi-Concealed Hinges, Variable Overlay, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.86 inch (98 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Torque Hinge Cover - HG-TEC1 - HG-TEC1 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT, Resin
Material Finish Gray
View Details