HardwareSource, Inc. Screw for European and Blum Hinges 652361

Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
Description
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Screw for European and Blum Hinges - 652361 - HardwareSource, Inc.
San Diego, CA, USA
Screw for European and Blum Hinges
652361
Screw for European and Blum Hinges 652361
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is for Blum Face Frame Mounting Plates. Sold by the "Each" or by the "Pack". There are 50 screws in a pack. Finishes: Nickel Plated
  • Flat head phillips type screw.
  • Specially made for European and Blum hinges.
  • Steel base material.
  • The #6 screw is for most European hinges and mounting plates.
  • The #7 screw is for Blum Face Frame Mounting Plates.
  • Sold by the "Each" or by the "Pack". There are 50 screws in a pack.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652361
Product Name Screw for European and Blum Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-331-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-2WT - HG-JHS11-2WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details