HardwareSource, Inc. Spring Butt Hinge, Combination Corner, Johnso.. 760308

Description
Spring Butt Hinge, Combination Corner, Johnson Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson doors with Johnson's special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated
Description
Spring Butt Hinge, Combination Corner, Johnson Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson doors with Johnson's special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Spring Butt Hinge, Combination Corner, Johnso.. - 760308 - HardwareSource, Inc.
San Diego, CA, USA
Spring Butt Hinge, Combination Corner, Johnso..
760308
Spring Butt Hinge, Combination Corner, Johnso.. 760308
Spring Butt Hinge, Combination Corner, Johnson Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson doors with Johnson's special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass Plated

Spring Butt Hinge, Combination Corner, Johnson Pattern

  • Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners.
  • This hinge is made to fit Johnson doors with Johnson's special screw hole pattern.
  • Click on link below to see dimensional diagram.
  • Spring tension is easily adjustable.
  • Made from steel base material.
  • Each hinge comes with 4 wood screws and 4 machine screws.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760308
Product Name Spring Butt Hinge, Combination Corner, Johnso..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CR - HNH-65CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details