HardwareSource, Inc. Semi Concealed Hinge, 3/8 Inset, Self Closing 398666

Description
Steel base material Plated finish Matching wood screws are included Hinge shown is "Burnished brass" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass plated Burnished Brass Oil Rubbed Bronze
Description
Steel base material Plated finish Matching wood screws are included Hinge shown is "Burnished brass" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass plated Burnished Brass Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Semi Concealed Hinge, 3/8 Inset, Self Closing - 398666 - HardwareSource, Inc.
San Diego, CA, USA
Semi Concealed Hinge, 3/8 Inset, Self Closing
398666
Semi Concealed Hinge, 3/8 Inset, Self Closing 398666
Steel base material Plated finish Matching wood screws are included Hinge shown is "Burnished brass" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Brass plated Burnished Brass Oil Rubbed Bronze
  • Steel base material
  • Plated finish
  • Matching wood screws are included
  • Hinge shown is "Burnished brass" finish
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Brass plated
  • Burnished Brass
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398666
Product Name Semi Concealed Hinge, 3/8 Inset, Self Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4134 inch (10.5 mm)
Length 1.89 inch (48 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-501-50 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-14T85 - 360-26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details