HardwareSource, Inc. 12 Inch Speakeasy Door Grille 778522

Description
Gate grille covers up a speakeasy opening on your gate or door. Grille measures approximately 11-5/8" wide by 9" tall. Projects approximately 1-1/8" from surface of gate or door. Can be installed either horizonally or vertically. Made from steel base material. Fasteners are included. Finish Black Wrought Iron
Description
Gate grille covers up a speakeasy opening on your gate or door. Grille measures approximately 11-5/8" wide by 9" tall. Projects approximately 1-1/8" from surface of gate or door. Can be installed either horizonally or vertically. Made from steel base material. Fasteners are included. Finish Black Wrought Iron

Suppliers

Company
Product
Description
Supplier Links
12 Inch Speakeasy Door Grille - 778522 - HardwareSource, Inc.
San Diego, CA, USA
12 Inch Speakeasy Door Grille
778522
12 Inch Speakeasy Door Grille 778522
Gate grille covers up a speakeasy opening on your gate or door. Grille measures approximately 11-5/8" wide by 9" tall. Projects approximately 1-1/8" from surface of gate or door. Can be installed either horizonally or vertically. Made from steel base material. Fasteners are included. Finish Black Wrought Iron
  • Gate grille covers up a speakeasy opening on your gate or door.
  • Grille measures approximately 11-5/8" wide by 9" tall. Projects approximately 1-1/8" from surface of gate or door.
  • Can be installed either horizonally or vertically.
  • Made from steel base material.
  • Fasteners are included.

Finish

  • Black Wrought Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778522
Product Name 12 Inch Speakeasy Door Grille
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR - HG-JV65-U-LGR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details