HardwareSource, Inc. Gate Thumb Latch, 8-3/4 Inch 778136

Description
Thumblatch for gates. Size is 8-3/4" high by approx. 2-1/4" wide with 1-1/2" projection For door or gate thicknesses of 7/8" to 1-3/4" Surface mounted latch and strike Reversible handle may be mounted on either side of door Latch has a locking mechanism Made of stamped steel Matches our black iron strap hinges and dummy strap hinges with heart shape Finishes: Black Iron
Description
Thumblatch for gates. Size is 8-3/4" high by approx. 2-1/4" wide with 1-1/2" projection For door or gate thicknesses of 7/8" to 1-3/4" Surface mounted latch and strike Reversible handle may be mounted on either side of door Latch has a locking mechanism Made of stamped steel Matches our black iron strap hinges and dummy strap hinges with heart shape Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Gate Thumb Latch, 8-3/4 Inch - 778136 - HardwareSource, Inc.
San Diego, CA, USA
Gate Thumb Latch, 8-3/4 Inch
778136
Gate Thumb Latch, 8-3/4 Inch 778136
Thumblatch for gates. Size is 8-3/4" high by approx. 2-1/4" wide with 1-1/2" projection For door or gate thicknesses of 7/8" to 1-3/4" Surface mounted latch and strike Reversible handle may be mounted on either side of door Latch has a locking mechanism Made of stamped steel Matches our black iron strap hinges and dummy strap hinges with heart shape Finishes: Black Iron
  • Thumblatch for gates.
  • Size is 8-3/4" high by approx. 2-1/4" wide with 1-1/2" projection
  • For door or gate thicknesses of 7/8" to 1-3/4"
  • Surface mounted latch and strike
  • Reversible handle may be mounted on either side of door
  • Latch has a locking mechanism
  • Made of stamped steel
  • Matches our black iron strap hinges and dummy strap hinges with heart shape

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778136
Product Name Gate Thumb Latch, 8-3/4 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-611 - bisco industries
Specs
Hinge Type Concealed
View Details
ANGLE-ADJUSTABLE DETENT HINGE (BLACK) - HG-CHJ70BL - HG-CHJ70BL - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Leaf Material Stainless Steel; Plastic; POM, ABS, Stainless Steel
Material Finish Black
View Details