HardwareSource, Inc. 3" Hammered Copper "HL" 3/8" Offset 778180

Description
High Quality American Made Product. Steel base material. Hammered Copper Finish. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Hammered Copper Finish
Description
High Quality American Made Product. Steel base material. Hammered Copper Finish. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Hammered Copper Finish

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Hammered Copper "HL" 3/8" Offset
778180
3" Hammered Copper "HL" 3/8" Offset 778180
High Quality American Made Product. Steel base material. Hammered Copper Finish. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge and a bottom hinge. Finishes: Hammered Copper Finish
  • High Quality American Made Product.
  • Steel base material.
  • Hammered Copper Finish.
  • Hammered black square head screws are included.
  • These hinges are sold as a pair which includes a top hinge and a bottom hinge.

Finishes:

  • Hammered Copper Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778180
Product Name 3" Hammered Copper "HL" 3/8" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Natural - AH-2E-2024A2-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DETENT TORQUE HINGE - HG-DTB4-R - HG-DTB4-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details