HardwareSource, Inc. Square Clavos 708118

Description
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The size of the hole will vary depending on how hard the wood is that you are going into. You should drill a test hole in scrap lumber first to get the correct size. Made from steel. These are square in shape and project out slightly like a pyramid. PLEASE NOTE: Nail lengths are approximate and may vary slightly in length.
Description
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The size of the hole will vary depending on how hard the wood is that you are going into. You should drill a test hole in scrap lumber first to get the correct size. Made from steel. These are square in shape and project out slightly like a pyramid. PLEASE NOTE: Nail lengths are approximate and may vary slightly in length.

Suppliers

Company
Product
Description
Supplier Links
Square Clavos - 708118 - HardwareSource, Inc.
San Diego, CA, USA
Square Clavos
708118
Square Clavos 708118
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The size of the hole will vary depending on how hard the wood is that you are going into. You should drill a test hole in scrap lumber first to get the correct size. Made from steel. These are square in shape and project out slightly like a pyramid. PLEASE NOTE: Nail lengths are approximate and may vary slightly in length.
  • Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead.
  • These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The size of the hole will vary depending on how hard the wood is that you are going into. You should drill a test hole in scrap lumber first to get the correct size.
  • Made from steel.
  • These are square in shape and project out slightly like a pyramid.
  • PLEASE NOTE: Nail lengths are approximate and may vary slightly in length.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708118
Product Name Square Clavos
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 5.7 N-m , Reverse Torque 4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-R - HG-MA95A-R - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details