HardwareSource, Inc. Glass Door Overlay Hinge, Bore Type 658079

Description
Glass door hinge for cabinets without a face frame. Hinge overlays side panel. Hinge requires small hole bored in glass to install Steel base material. Snap catch is made from nylon. Uses #4 flat head screws not included but offered for purchase during checkout. (for side panel attachment). Order 3 each screws per hinge. Fasteners to attach hinge to glass are included. Hinge features built in nylon snap catch to hold door in closed position. Hinge shown in photo is chrome hinge. Hinge is show in 1/2 open position. Finishes: Chrome Polished Brass Flat Black
Description
Glass door hinge for cabinets without a face frame. Hinge overlays side panel. Hinge requires small hole bored in glass to install Steel base material. Snap catch is made from nylon. Uses #4 flat head screws not included but offered for purchase during checkout. (for side panel attachment). Order 3 each screws per hinge. Fasteners to attach hinge to glass are included. Hinge features built in nylon snap catch to hold door in closed position. Hinge shown in photo is chrome hinge. Hinge is show in 1/2 open position. Finishes: Chrome Polished Brass Flat Black

Suppliers

Company
Product
Description
Supplier Links
Glass Door Overlay Hinge, Bore Type - 658079 - HardwareSource, Inc.
San Diego, CA, USA
Glass Door Overlay Hinge, Bore Type
658079
Glass Door Overlay Hinge, Bore Type 658079
Glass door hinge for cabinets without a face frame. Hinge overlays side panel. Hinge requires small hole bored in glass to install Steel base material. Snap catch is made from nylon. Uses #4 flat head screws not included but offered for purchase during checkout. (for side panel attachment). Order 3 each screws per hinge. Fasteners to attach hinge to glass are included. Hinge features built in nylon snap catch to hold door in closed position. Hinge shown in photo is chrome hinge. Hinge is show in 1/2 open position. Finishes: Chrome Polished Brass Flat Black
  • Glass door hinge for cabinets without a face frame.
  • Hinge overlays side panel.
  • Hinge requires small hole bored in glass to install
  • Steel base material. Snap catch is made from nylon.
  • Uses #4 flat head screws not included but offered for purchase during checkout. (for side panel attachment). Order 3 each screws per hinge.
  • Fasteners to attach hinge to glass are included.
  • Hinge features built in nylon snap catch to hold door in closed position.
  • Hinge shown in photo is chrome hinge. Hinge is show in 1/2 open position.

Finishes:

  • Chrome
  • Polished Brass
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658079
Product Name Glass Door Overlay Hinge, Bore Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
LIFT-A-SYST® Counterbalance Concealed Hinge, M6 Thread, Left, Aluminum, Anodized, Black - CB-21-105-00-10 - Southco
Specs
Hinge Type Concealed; Left
Leaf Material Aluminum; Aluminum
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details