HardwareSource, Inc. 3" Hammered Copper, "H", 3/8" Offset 778176

Description
High Quality American Made Product Hammered Copper Finish Hammered black square head screws are included Steel Base material Finishes: Hammered Copper Finish
Description
High Quality American Made Product Hammered Copper Finish Hammered black square head screws are included Steel Base material Finishes: Hammered Copper Finish

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Hammered Copper, "H", 3/8" Offset
778176
3" Hammered Copper, "H", 3/8" Offset 778176
High Quality American Made Product Hammered Copper Finish Hammered black square head screws are included Steel Base material Finishes: Hammered Copper Finish
  • High Quality American Made Product
  • Hammered Copper Finish
  • Hammered black square head screws are included
  • Steel Base material

Finishes:

  • Hammered Copper Finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778176
Product Name 3" Hammered Copper, "H", 3/8" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-208-33 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
TABLETOP PIANO HINGE - HG-MH1100BR - HG-MH1100BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details