HardwareSource, Inc. Decorative Steel Butt Hinge, Distressed Iron .. 780004

Description
Decorative Steel Butt Hinge, Distressed Iron Highlight Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: IH...Iron Highlight:flat black finish, satin relieved
Description
Decorative Steel Butt Hinge, Distressed Iron Highlight Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: IH...Iron Highlight:flat black finish, satin relieved

Suppliers

Company
Product
Description
Supplier Links
Decorative Steel Butt Hinge, Distressed Iron .. - 780004 - HardwareSource, Inc.
San Diego, CA, USA
Decorative Steel Butt Hinge, Distressed Iron ..
780004
Decorative Steel Butt Hinge, Distressed Iron .. 780004
Decorative Steel Butt Hinge, Distressed Iron Highlight Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: IH...Iron Highlight:flat black finish, satin relieved

Decorative Steel Butt Hinge, Distressed Iron Highlight Finish

  • Decorative door hinges
  • Leaf surfaces have distressed appearance
  • Made from steel
  • Plain bearing
  • Complete with wood screws that match the finish

Finishes:

  • IH...Iron Highlight:flat black finish, satin relieved
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 780004
Product Name Decorative Steel Butt Hinge, Distressed Iron ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4079729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 3.9 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-635R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) FOR CABINETS - 360-D26-19T85 - 360-D26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details