HardwareSource, Inc. Folding Screen Hinges - Stainless Steel 658378

Description
Double acting. For folding screens that fold in and out. Hinge allows folding screen doors to swing 180 degrees both left and right. Uses flat head screws (not included but offered for purchase during checkout). Stainless steel base material (type 304 stainless). Each hinge uses up to 10 screws per hinge. Finishes: Satin Stainless steel
Description
Double acting. For folding screens that fold in and out. Hinge allows folding screen doors to swing 180 degrees both left and right. Uses flat head screws (not included but offered for purchase during checkout). Stainless steel base material (type 304 stainless). Each hinge uses up to 10 screws per hinge. Finishes: Satin Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Folding Screen Hinges - Stainless Steel - 658378 - HardwareSource, Inc.
San Diego, CA, USA
Folding Screen Hinges - Stainless Steel
658378
Folding Screen Hinges - Stainless Steel 658378
Double acting. For folding screens that fold in and out. Hinge allows folding screen doors to swing 180 degrees both left and right. Uses flat head screws (not included but offered for purchase during checkout). Stainless steel base material (type 304 stainless). Each hinge uses up to 10 screws per hinge. Finishes: Satin Stainless steel
  • Double acting.
  • For folding screens that fold in and out.
  • Hinge allows folding screen doors to swing 180 degrees both left and right.
  • Uses flat head screws (not included but offered for purchase during checkout).
  • Stainless steel base material (type 304 stainless).
  • Each hinge uses up to 10 screws per hinge.

Finishes:

  • Satin Stainless steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658378
Product Name Folding Screen Hinges - Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4485225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE - GHC-34/8/BLK - GHC-34/8/BLK - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details