HardwareSource, Inc. Builders Grade Hinge, Satin Nickel, Steeple Tip 805416

Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Satin Nickel
Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Builders Grade Hinge, Satin Nickel, Steeple Tip - 805416 - HardwareSource, Inc.
San Diego, CA, USA
Builders Grade Hinge, Satin Nickel, Steeple Tip
805416
Builders Grade Hinge, Satin Nickel, Steeple Tip 805416
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required. The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer. The new hinge pin is inserted in the hinge and the tips are screwed on by hand. Steel base material. Matching screws are included. The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Satin Nickel
  • Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip.
  • Some assembly by the customer is required.
  • The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer.
  • The new hinge pin is inserted in the hinge and the tips are screwed on by hand.
  • Steel base material.
  • Matching screws are included.
  • The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge.

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805416
Product Name Builders Grade Hinge, Satin Nickel, Steeple Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Stainless Steel, Polished - 96-MA-8A-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
TORQUE HINGE - HG-MF25-WT - HG-MF25-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details