HardwareSource, Inc. Gate Latch, Rim Type, Bean Style 778017

Description
Unique bean style gate thumb latch matches our "bean" style strap hinges and dummy straps. Size is 9.5" tall and approx. 3-3/4" wide at widest point. Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised). Front side handle is shown in photo to left. Will work on gates up to 4.5" thick. Reversible for left or right hand opening gates. Handle works for in-swinging gates only. Handle is made of malleable iron. Strike bar on back side of gate measures 6". If you have double gates or doors and want a matching dummy handle use our SKU 778011. Click on link below to view. Finishes: Black Iron
Description
Unique bean style gate thumb latch matches our "bean" style strap hinges and dummy straps. Size is 9.5" tall and approx. 3-3/4" wide at widest point. Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised). Front side handle is shown in photo to left. Will work on gates up to 4.5" thick. Reversible for left or right hand opening gates. Handle works for in-swinging gates only. Handle is made of malleable iron. Strike bar on back side of gate measures 6". If you have double gates or doors and want a matching dummy handle use our SKU 778011. Click on link below to view. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Rim Type, Bean Style - 778017 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Rim Type, Bean Style
778017
Gate Latch, Rim Type, Bean Style 778017
Unique bean style gate thumb latch matches our "bean" style strap hinges and dummy straps. Size is 9.5" tall and approx. 3-3/4" wide at widest point. Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised). Front side handle is shown in photo to left. Will work on gates up to 4.5" thick. Reversible for left or right hand opening gates. Handle works for in-swinging gates only. Handle is made of malleable iron. Strike bar on back side of gate measures 6". If you have double gates or doors and want a matching dummy handle use our SKU 778011. Click on link below to view. Finishes: Black Iron
  • Unique bean style gate thumb latch matches our "bean" style strap hinges and dummy straps.
  • Size is 9.5" tall and approx. 3-3/4" wide at widest point.
  • Comes with two strikes so you can choose how you want to mount the strike (surface mounted or mortised).
  • Front side handle is shown in photo to left.
  • Will work on gates up to 4.5" thick.
  • Reversible for left or right hand opening gates.
  • Handle works for in-swinging gates only.
  • Handle is made of malleable iron.
  • Strike bar on back side of gate measures 6".
  • If you have double gates or doors and want a matching dummy handle use our SKU 778011. Click on link below to view.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778017
Product Name Gate Latch, Rim Type, Bean Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-59-500-52 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-3BL - HG-JHM11-3BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details