HardwareSource, Inc. Spring Pivots, Surface Mount 760180

Description
Spring pivots are typically used for half height doors (or doors of less than full height). The Spring Pivot Hinge is a double acting hinge. Hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge is not handed, works on both right and left hand doors. Hinge does not have the "hold open" feature. Maximum door width is 36". Minimum door thickness is 1". Maximum door thickness is 2-1/2". Maximum door weight is 75 lbs. This hinge requires a minimum clearance of 4.5" from the bottom of the door to the floor and a minimum clearance of 1/2" from the top of the door to the door jamb. Picture shows one set (top and bottom pivot). Base material is malleable iron base. Screws are included. Finishes: Primed for painting 600(USP) Satin brass 633(US4) Satin chrome 652(US26D)
Description
Spring pivots are typically used for half height doors (or doors of less than full height). The Spring Pivot Hinge is a double acting hinge. Hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge is not handed, works on both right and left hand doors. Hinge does not have the "hold open" feature. Maximum door width is 36". Minimum door thickness is 1". Maximum door thickness is 2-1/2". Maximum door weight is 75 lbs. This hinge requires a minimum clearance of 4.5" from the bottom of the door to the floor and a minimum clearance of 1/2" from the top of the door to the door jamb. Picture shows one set (top and bottom pivot). Base material is malleable iron base. Screws are included. Finishes: Primed for painting 600(USP) Satin brass 633(US4) Satin chrome 652(US26D)

Suppliers

Company
Product
Description
Supplier Links
Spring Pivots, Surface Mount - 760180 - HardwareSource, Inc.
San Diego, CA, USA
Spring Pivots, Surface Mount
760180
Spring Pivots, Surface Mount 760180
Spring pivots are typically used for half height doors (or doors of less than full height). The Spring Pivot Hinge is a double acting hinge. Hinge swings 90 degrees in both directions and returns to center. Spring tension is adjustable. Hinge is not handed, works on both right and left hand doors. Hinge does not have the "hold open" feature. Maximum door width is 36". Minimum door thickness is 1". Maximum door thickness is 2-1/2". Maximum door weight is 75 lbs. This hinge requires a minimum clearance of 4.5" from the bottom of the door to the floor and a minimum clearance of 1/2" from the top of the door to the door jamb. Picture shows one set (top and bottom pivot). Base material is malleable iron base. Screws are included. Finishes: Primed for painting 600(USP) Satin brass 633(US4) Satin chrome 652(US26D)
  • Spring pivots are typically used for half height doors (or doors of less than full height).
  • The Spring Pivot Hinge is a double acting hinge. Hinge swings 90 degrees in both directions and returns to center.
  • Spring tension is adjustable.
  • Hinge is not handed, works on both right and left hand doors.
  • Hinge does not have the "hold open" feature.
  • Maximum door width is 36".
  • Minimum door thickness is 1".
  • Maximum door thickness is 2-1/2".
  • Maximum door weight is 75 lbs.
  • This hinge requires a minimum clearance of 4.5" from the bottom of the door to the floor and a minimum clearance of 1/2" from the top of the door to the door jamb.
  • Picture shows one set (top and bottom pivot).
  • Base material is malleable iron base.
  • Screws are included.

Finishes:

  • Primed for painting 600(USP)
  • Satin brass 633(US4)
  • Satin chrome 652(US26D)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760180
Product Name Spring Pivots, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-20 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
DETENT TORQUE HINGE - HG-DTA4-R - HG-DTA4-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details