HardwareSource, Inc. Double Acting Spring Hinges Light Duty Hold-Open 760164

Description
This is a high quality American made product. Double acting spring hinge includes a "Hold Open" feature. Hinge will hold the door open in one direction only. The direction is chosen at the time of installation. This is a light duty hinge. Great for louver type doors. Spring tension is adjustable. Maximum door width is 18". Minimum door height is 42". Made from steel base material. This product is U.S made. Comes complete with wood screws (#7 x 3/4"). The barrels are 3" high. The mounting plate is 2-1/8" tall. *Maximum door weight (lbs.) using two hinges. Finishes: 600 (USP) primed for painting 603 (US2C) zinc plated (very similiar to polished chrome) 633 (US4) satin brass plated
Description
This is a high quality American made product. Double acting spring hinge includes a "Hold Open" feature. Hinge will hold the door open in one direction only. The direction is chosen at the time of installation. This is a light duty hinge. Great for louver type doors. Spring tension is adjustable. Maximum door width is 18". Minimum door height is 42". Made from steel base material. This product is U.S made. Comes complete with wood screws (#7 x 3/4"). The barrels are 3" high. The mounting plate is 2-1/8" tall. *Maximum door weight (lbs.) using two hinges. Finishes: 600 (USP) primed for painting 603 (US2C) zinc plated (very similiar to polished chrome) 633 (US4) satin brass plated

Suppliers

Company
Product
Description
Supplier Links
Double Acting Spring Hinges Light Duty Hold-Open - 760164 - HardwareSource, Inc.
San Diego, CA, USA
Double Acting Spring Hinges Light Duty Hold-Open
760164
Double Acting Spring Hinges Light Duty Hold-Open 760164
This is a high quality American made product. Double acting spring hinge includes a "Hold Open" feature. Hinge will hold the door open in one direction only. The direction is chosen at the time of installation. This is a light duty hinge. Great for louver type doors. Spring tension is adjustable. Maximum door width is 18". Minimum door height is 42". Made from steel base material. This product is U.S made. Comes complete with wood screws (#7 x 3/4"). The barrels are 3" high. The mounting plate is 2-1/8" tall. *Maximum door weight (lbs.) using two hinges. Finishes: 600 (USP) primed for painting 603 (US2C) zinc plated (very similiar to polished chrome) 633 (US4) satin brass plated
  • This is a high quality American made product.
  • Double acting spring hinge includes a "Hold Open" feature. Hinge will hold the door open in one direction only. The direction is chosen at the time of installation.
  • This is a light duty hinge. Great for louver type doors.
  • Spring tension is adjustable.
  • Maximum door width is 18".
  • Minimum door height is 42".
  • Made from steel base material.
  • This product is U.S made.
  • Comes complete with wood screws (#7 x 3/4").
  • The barrels are 3" high. The mounting plate is 2-1/8" tall.

*Maximum door weight (lbs.) using two hinges.

Finishes:

  • 600 (USP) primed for painting
  • 603 (US2C) zinc plated (very similiar to polished chrome)
  • 633 (US4) satin brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760164
Product Name Double Acting Spring Hinges Light Duty Hold-Open
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-206-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 4.3-7 LBS•IN, WHITE - HG-JHM14-S-8WT - HG-JHM14-S-8WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details