HardwareSource, Inc. Stainless Steel European Full Cranked Hinge 658886

Description
For doors with a 7mm to 9mm overlay (9/32" to 11/32") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environments. Full Cranked style for cabinets without a faceframe. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4" Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included Click on "Specification" link below for more info. PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel
Description
For doors with a 7mm to 9mm overlay (9/32" to 11/32") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environments. Full Cranked style for cabinets without a faceframe. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4" Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included Click on "Specification" link below for more info. PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel European Full Cranked Hinge - 658886 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel European Full Cranked Hinge
658886
Stainless Steel European Full Cranked Hinge 658886
For doors with a 7mm to 9mm overlay (9/32" to 11/32") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environments. Full Cranked style for cabinets without a faceframe. 100 degree opening For door thickness of 15 to 20mm (19/32" to 3/4" Fits in a 35mm diameter cup, 11mm bore depth Self closing Stainless steel screws are included Click on "Specification" link below for more info. PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order. Finishes: Stainless steel
  • For doors with a 7mm to 9mm overlay (9/32" to 11/32")
  • Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and corrosive environments.
  • Full Cranked style for cabinets without a faceframe.
  • 100 degree opening
  • For door thickness of 15 to 20mm (19/32" to 3/4"
  • Fits in a 35mm diameter cup, 11mm bore depth
  • Self closing
  • Stainless steel screws are included
  • Click on "Specification" link below for more info.
  • PLEASE NOTE: This hinge requires a mounting plate. Order one each SKU #658888 mounting plate for each hinge that you order.

Finishes:

  • Stainless steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658886
Product Name Stainless Steel European Full Cranked Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.26 inch (32 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-441-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSA-40 - LSA-40 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details