HardwareSource, Inc. Weld-On Hinges, Roller Bearing 782012

Description
Pivot type welding hinge with roller bearings. Available in a 3" or a 4" size. The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622" inside diameter by .43" thick. Uses a 1/2" x 4" pivot bolt. Post side welding plate measures 1.5" x 3.5". Gate side welding plate measures 1.5" x 2.75". The spacing between the gate and post is 2.71". The 4" size has a sealed roller bearing that measures 1.849" outside diameter by .786" inside diameter by .55" thick. Uses a 5/8" x 5" pivot bolt. Post side welding plate measures 2" x 4.25". Gate side welding plate measures 2" x 3.25". The spacing between the gate and post is 4.25". Both hinges feature a 220 degree swing range. Both hinges use a nylon locking nut on the bottom of the pivot bolt. Made from steel base material. These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. Weight ratings are based on using a pair of hinges. Hinges are made in the U.S.A. Finishes: Painted Black
Description
Pivot type welding hinge with roller bearings. Available in a 3" or a 4" size. The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622" inside diameter by .43" thick. Uses a 1/2" x 4" pivot bolt. Post side welding plate measures 1.5" x 3.5". Gate side welding plate measures 1.5" x 2.75". The spacing between the gate and post is 2.71". The 4" size has a sealed roller bearing that measures 1.849" outside diameter by .786" inside diameter by .55" thick. Uses a 5/8" x 5" pivot bolt. Post side welding plate measures 2" x 4.25". Gate side welding plate measures 2" x 3.25". The spacing between the gate and post is 4.25". Both hinges feature a 220 degree swing range. Both hinges use a nylon locking nut on the bottom of the pivot bolt. Made from steel base material. These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. Weight ratings are based on using a pair of hinges. Hinges are made in the U.S.A. Finishes: Painted Black

Suppliers

Company
Product
Description
Supplier Links
Weld-On Hinges, Roller Bearing - 782012 - HardwareSource, Inc.
San Diego, CA, USA
Weld-On Hinges, Roller Bearing
782012
Weld-On Hinges, Roller Bearing 782012
Pivot type welding hinge with roller bearings. Available in a 3" or a 4" size. The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622" inside diameter by .43" thick. Uses a 1/2" x 4" pivot bolt. Post side welding plate measures 1.5" x 3.5". Gate side welding plate measures 1.5" x 2.75". The spacing between the gate and post is 2.71". The 4" size has a sealed roller bearing that measures 1.849" outside diameter by .786" inside diameter by .55" thick. Uses a 5/8" x 5" pivot bolt. Post side welding plate measures 2" x 4.25". Gate side welding plate measures 2" x 3.25". The spacing between the gate and post is 4.25". Both hinges feature a 220 degree swing range. Both hinges use a nylon locking nut on the bottom of the pivot bolt. Made from steel base material. These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate. Weight ratings are based on using a pair of hinges. Hinges are made in the U.S.A. Finishes: Painted Black
  • Pivot type welding hinge with roller bearings.
  • Available in a 3" or a 4" size.
  • The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622" inside diameter by .43" thick. Uses a 1/2" x 4" pivot bolt. Post side welding plate measures 1.5" x 3.5". Gate side welding plate measures 1.5" x 2.75". The spacing between the gate and post is 2.71".
  • The 4" size has a sealed roller bearing that measures 1.849" outside diameter by .786" inside diameter by .55" thick. Uses a 5/8" x 5" pivot bolt. Post side welding plate measures 2" x 4.25". Gate side welding plate measures 2" x 3.25". The spacing between the gate and post is 4.25".
  • Both hinges feature a 220 degree swing range. Both hinges use a nylon locking nut on the bottom of the pivot bolt.
  • Made from steel base material.
  • These hinges are sold by the pair which means two hinges. A pair is normally what you need to hang one gate.
  • Weight ratings are based on using a pair of hinges.
  • Hinges are made in the U.S.A.

Finishes:

  • Painted Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 782012
Product Name Weld-On Hinges, Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-227 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 - FHS-150 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details