HardwareSource, Inc. Narrow Butt Hinges - Solid Brass 504412

Description
Narrow butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished Brass Antique Brass
Description
Narrow butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished Brass Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Narrow Butt Hinges - Solid Brass - 504412 - HardwareSource, Inc.
San Diego, CA, USA
Narrow Butt Hinges - Solid Brass
504412
Narrow Butt Hinges - Solid Brass 504412
Narrow butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished Brass Antique Brass
  • Narrow butt hinges are available in a nicely polished brass finish or an antique brass finish.
  • Hinges are clear coated to preserve finish.
  • Made from solid brass.
  • Hole pattern and number of holes will vary depending on the size of the hinge.
  • "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin.
  • Flat head wood screws are included

PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES.

Finishes:

  • Polished Brass
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504412
Product Name Narrow Butt Hinges - Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 6659942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-35 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - HG-BF1 - HG-BF1 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details