HardwareSource, Inc. Double Demountable 1/2" Overlay Hinge 399900

Description
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. Self-closing, 1/2" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening that it covers (it "overlays" the opening). When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. No screws are needed Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Finishes: Brass plated White Antique English Burnished Brass Wrought Iron Oil Rubbed Bronze Satin Nickel
Description
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. Self-closing, 1/2" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening that it covers (it "overlays" the opening). When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. No screws are needed Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Finishes: Brass plated White Antique English Burnished Brass Wrought Iron Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Double Demountable 1/2
San Diego, CA, USA
Double Demountable 1/2" Overlay Hinge
399900
Double Demountable 1/2" Overlay Hinge 399900
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door. Self-closing, 1/2" overlay hinge. For overlay doors. An overlay door is a door that is larger than the cabinet opening that it covers (it "overlays" the opening). When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. No screws are needed Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Finishes: Brass plated White Antique English Burnished Brass Wrought Iron Oil Rubbed Bronze Satin Nickel
  • Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door.
  • Self-closing, 1/2" overlay hinge.
  • For overlay doors. An overlay door is a door that is larger than the cabinet opening that it covers (it "overlays" the opening). When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position.
  • No screws are needed
  • Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin.
  • Made from steel base material.

Finishes:

  • Brass plated
  • White
  • Antique English
  • Burnished Brass
  • Wrought Iron
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399900
Product Name Double Demountable 1/2" Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-420-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details