HardwareSource, Inc. Shutter Hinge, New York Style, 1-1/4" Offset 778170

Description
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1". Pintle plate is 3-1/8" by 1-1/8" 1-1/4" Offset for Wood Frame Construction "Throw" dimension is 2-1/2". Click on link below for throw diagram. Loose joint hinges permit easy hanging and removal of shutters Made from steel base material Matching wood screws are included. This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Finishes: Black
Description
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1". Pintle plate is 3-1/8" by 1-1/8" 1-1/4" Offset for Wood Frame Construction "Throw" dimension is 2-1/2". Click on link below for throw diagram. Loose joint hinges permit easy hanging and removal of shutters Made from steel base material Matching wood screws are included. This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, New York Style, 1-1/4
San Diego, CA, USA
Shutter Hinge, New York Style, 1-1/4" Offset
778170
Shutter Hinge, New York Style, 1-1/4" Offset 778170
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1". Pintle plate is 3-1/8" by 1-1/8" 1-1/4" Offset for Wood Frame Construction "Throw" dimension is 2-1/2". Click on link below for throw diagram. Loose joint hinges permit easy hanging and removal of shutters Made from steel base material Matching wood screws are included. This product is sold by the set. A set is 4 hinges, enough to do 2 shutters. Finishes: Black
  • This hinge is for shutters hung flush with the casing (full inset)
  • Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1". Pintle plate is 3-1/8" by 1-1/8"
  • 1-1/4" Offset for Wood Frame Construction
  • "Throw" dimension is 2-1/2". Click on link below for throw diagram.
  • Loose joint hinges permit easy hanging and removal of shutters
  • Made from steel base material
  • Matching wood screws are included.
  • This product is sold by the set. A set is 4 hinges, enough to do 2 shutters.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778170
Product Name Shutter Hinge, New York Style, 1-1/4" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-510-52 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - KHA-50C - KHA-50C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details