HardwareSource, Inc. Blum 170 Degree Modul Hinge 652000

Description
170 Degree Modul style hinge by Blum This hinge can be installed using Blum's "Special Face Frame Mounting Plate" (our SKU 701100). This special mounting plate is offered for purchase during checkout. PLEASE NOTE: We stock this hinge for customers who are replacing broken or lost Modul 170 degree hinges and have existing Modul mounting plates. We do not stock Blum's regular mounting plates for this hinge. If you are doing a new construction we recommend that you use Blum's Clip Top Hinges which we stock in the Blum Hinge section of our website. PLEASE NOTE: If you are going to use your existing Modul mounting plates to install this hinge the machine screw that attaches the hinge to the mounting plate is part of your existing mounting plate. That screw is not included with this hinge.
Description
170 Degree Modul style hinge by Blum This hinge can be installed using Blum's "Special Face Frame Mounting Plate" (our SKU 701100). This special mounting plate is offered for purchase during checkout. PLEASE NOTE: We stock this hinge for customers who are replacing broken or lost Modul 170 degree hinges and have existing Modul mounting plates. We do not stock Blum's regular mounting plates for this hinge. If you are doing a new construction we recommend that you use Blum's Clip Top Hinges which we stock in the Blum Hinge section of our website. PLEASE NOTE: If you are going to use your existing Modul mounting plates to install this hinge the machine screw that attaches the hinge to the mounting plate is part of your existing mounting plate. That screw is not included with this hinge.

Suppliers

Company
Product
Description
Supplier Links
Blum 170 Degree Modul Hinge - 652000 - HardwareSource, Inc.
San Diego, CA, USA
Blum 170 Degree Modul Hinge
652000
Blum 170 Degree Modul Hinge 652000
170 Degree Modul style hinge by Blum This hinge can be installed using Blum's "Special Face Frame Mounting Plate" (our SKU 701100). This special mounting plate is offered for purchase during checkout. PLEASE NOTE: We stock this hinge for customers who are replacing broken or lost Modul 170 degree hinges and have existing Modul mounting plates. We do not stock Blum's regular mounting plates for this hinge. If you are doing a new construction we recommend that you use Blum's Clip Top Hinges which we stock in the Blum Hinge section of our website. PLEASE NOTE: If you are going to use your existing Modul mounting plates to install this hinge the machine screw that attaches the hinge to the mounting plate is part of your existing mounting plate. That screw is not included with this hinge.
  • 170 Degree Modul style hinge by Blum
  • This hinge can be installed using Blum's "Special Face Frame Mounting Plate" (our SKU 701100). This special mounting plate is offered for purchase during checkout.
  • PLEASE NOTE: We stock this hinge for customers who are replacing broken or lost Modul 170 degree hinges and have existing Modul mounting plates. We do not stock Blum's regular mounting plates for this hinge. If you are doing a new construction we recommend that you use Blum's Clip Top Hinges which we stock in the Blum Hinge section of our website.
  • PLEASE NOTE: If you are going to use your existing Modul mounting plates to install this hinge the machine screw that attaches the hinge to the mounting plate is part of your existing mounting plate. That screw is not included with this hinge.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652000
Product Name Blum 170 Degree Modul Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-257 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
316 STAINLESS STEEL HINGE - 28500 - 28500 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details