HardwareSource, Inc. Gate Deadbolt with Stainless Steel Exterior Trim 806500

Description
Deadbolts for gates with exterior trim pieces made from stainless steel. Available in Single Cylinder or Double Cylinder. Double Cylinder model is keyed on both sides. Single Cylinder model has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For gate thicknesses of 1-3/8" to 1-3/4". Installs in a 2-1/8" round hole. Both locks use the common Schlage keyway. All screws and hardware necessary for installation are included. PLEASE NOTE; the inside workings of these locks are not made from stainless steel. We do not know of any dead bolt system that is made from 100% stainless steel, inside and out. We offer these items for gates because they offer much better corrosion resistance than other dead bolt where the outside trim pieces are made from plated steel. Finishes: Satin Stainless Steel
Description
Deadbolts for gates with exterior trim pieces made from stainless steel. Available in Single Cylinder or Double Cylinder. Double Cylinder model is keyed on both sides. Single Cylinder model has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For gate thicknesses of 1-3/8" to 1-3/4". Installs in a 2-1/8" round hole. Both locks use the common Schlage keyway. All screws and hardware necessary for installation are included. PLEASE NOTE; the inside workings of these locks are not made from stainless steel. We do not know of any dead bolt system that is made from 100% stainless steel, inside and out. We offer these items for gates because they offer much better corrosion resistance than other dead bolt where the outside trim pieces are made from plated steel. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Gate Deadbolt with Stainless Steel Exterior Trim - 806500 - HardwareSource, Inc.
San Diego, CA, USA
Gate Deadbolt with Stainless Steel Exterior Trim
806500
Gate Deadbolt with Stainless Steel Exterior Trim 806500
Deadbolts for gates with exterior trim pieces made from stainless steel. Available in Single Cylinder or Double Cylinder. Double Cylinder model is keyed on both sides. Single Cylinder model has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For gate thicknesses of 1-3/8" to 1-3/4". Installs in a 2-1/8" round hole. Both locks use the common Schlage keyway. All screws and hardware necessary for installation are included. PLEASE NOTE; the inside workings of these locks are not made from stainless steel. We do not know of any dead bolt system that is made from 100% stainless steel, inside and out. We offer these items for gates because they offer much better corrosion resistance than other dead bolt where the outside trim pieces are made from plated steel. Finishes: Satin Stainless Steel
  • Deadbolts for gates with exterior trim pieces made from stainless steel.
  • Available in Single Cylinder or Double Cylinder.
  • Double Cylinder model is keyed on both sides.
  • Single Cylinder model has a keyed side for the outside of the gate and a throw knob for the inside of the gate.
  • For gate thicknesses of 1-3/8" to 1-3/4".
  • Installs in a 2-1/8" round hole.
  • Both locks use the common Schlage keyway.
  • All screws and hardware necessary for installation are included.
  • PLEASE NOTE; the inside workings of these locks are not made from stainless steel. We do not know of any dead bolt system that is made from 100% stainless steel, inside and out. We offer these items for gates because they offer much better corrosion resistance than other dead bolt where the outside trim pieces are made from plated steel.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 806500
Product Name Gate Deadbolt with Stainless Steel Exterior Trim
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-103-01-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM20-80 - HG-JHM20-80 - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Leaf Material Aluminum; Plastic; Aluminum, Polyacetal, ABS
Material Finish Black
View Details