HardwareSource, Inc. 1/2 Inch Overlay Hinge, Polished Chrome, Self.. 814022

Description
1/2 Inch Overlay Hinge, Polished Chrome, Self-Closing Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel base material with Polished Chrome finish. For 1/2" overlay doors. Wood screws are included. Hinges are self-closing. Hinge is approximately 2-3/4" tall by 1-3/4" wide.
Description
1/2 Inch Overlay Hinge, Polished Chrome, Self-Closing Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel base material with Polished Chrome finish. For 1/2" overlay doors. Wood screws are included. Hinges are self-closing. Hinge is approximately 2-3/4" tall by 1-3/4" wide.

Suppliers

Company
Product
Description
Supplier Links
1/2 Inch Overlay Hinge, Polished Chrome, Self.. - 814022 - HardwareSource, Inc.
San Diego, CA, USA
1/2 Inch Overlay Hinge, Polished Chrome, Self..
814022
1/2 Inch Overlay Hinge, Polished Chrome, Self.. 814022
1/2 Inch Overlay Hinge, Polished Chrome, Self-Closing Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel base material with Polished Chrome finish. For 1/2" overlay doors. Wood screws are included. Hinges are self-closing. Hinge is approximately 2-3/4" tall by 1-3/4" wide.

1/2 Inch Overlay Hinge, Polished Chrome, Self-Closing

  • Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them.
  • Steel base material with Polished Chrome finish.
  • For 1/2" overlay doors.
  • Wood screws are included.
  • Hinges are self-closing.
  • Hinge is approximately 2-3/4" tall by 1-3/4" wide.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814022
Product Name 1/2 Inch Overlay Hinge, Polished Chrome, Self..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10501-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
316 STAINLESS STEEL HINGE - 50704 - 50704 - Sugatsune America, Inc.
Specs
Length 0.3750 inch (9.52 mm)
Hole Type Round
Number of Holes 6
View Details