HardwareSource, Inc. Parliament Hinges Solid Brass With Ball Tips 408220

Description
best quality for use on windows allows window to swing past deep trim work brass base material beautifully polished brass finish leaf gauge .125" complete with screws (#9 x 1")
Description
best quality for use on windows allows window to swing past deep trim work brass base material beautifully polished brass finish leaf gauge .125" complete with screws (#9 x 1")

Suppliers

Company
Product
Description
Supplier Links
Parliament Hinges Solid Brass With Ball Tips - 408220 - HardwareSource, Inc.
San Diego, CA, USA
Parliament Hinges Solid Brass With Ball Tips
408220
Parliament Hinges Solid Brass With Ball Tips 408220
best quality for use on windows allows window to swing past deep trim work brass base material beautifully polished brass finish leaf gauge .125" complete with screws (#9 x 1")
  • best quality
  • for use on windows
  • allows window to swing past deep trim work
  • brass base material
  • beautifully polished brass finish
  • leaf gauge .125"
  • complete with screws (#9 x 1")
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 408220
Product Name Parliament Hinges Solid Brass With Ball Tips
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-430-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
TABLETOP PIANO HINGE - HG-MH400S - HG-MH400S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details