HardwareSource, Inc. Magnetic Door Holder, Small 658106

Description
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a magnet with an 18lb pull. Door holder is made of two pieces; a door plate and a magnetic upright. The door plate attaches to the back of the door. It measures 1-7/8" by 1-5/8" and projects 7/16". The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. It measures 2-5/8" tall. Its base plate is approximately 1-3/4" by 2". Product is made from plastic. The magnet is held in place by a steel holder and the wall plate has a steel plate to attract the magnet. Mounting screws are included. Finishes: Brown Ivory
Description
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a magnet with an 18lb pull. Door holder is made of two pieces; a door plate and a magnetic upright. The door plate attaches to the back of the door. It measures 1-7/8" by 1-5/8" and projects 7/16". The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. It measures 2-5/8" tall. Its base plate is approximately 1-3/4" by 2". Product is made from plastic. The magnet is held in place by a steel holder and the wall plate has a steel plate to attract the magnet. Mounting screws are included. Finishes: Brown Ivory

Suppliers

Company
Product
Description
Supplier Links
Magnetic Door Holder, Small - 658106 - HardwareSource, Inc.
San Diego, CA, USA
Magnetic Door Holder, Small
658106
Magnetic Door Holder, Small 658106
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a magnet with an 18lb pull. Door holder is made of two pieces; a door plate and a magnetic upright. The door plate attaches to the back of the door. It measures 1-7/8" by 1-5/8" and projects 7/16". The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. It measures 2-5/8" tall. Its base plate is approximately 1-3/4" by 2". Product is made from plastic. The magnet is held in place by a steel holder and the wall plate has a steel plate to attract the magnet. Mounting screws are included. Finishes: Brown Ivory
  • Magnetic door holder will hold the door in the open position until it is pulled closed.
  • Features a magnet with an 18lb pull.
  • Door holder is made of two pieces; a door plate and a magnetic upright.
  • The door plate attaches to the back of the door. It measures 1-7/8" by 1-5/8" and projects 7/16".
  • The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. It measures 2-5/8" tall. Its base plate is approximately 1-3/4" by 2".
  • Product is made from plastic. The magnet is held in place by a steel holder and the wall plate has a steel plate to attract the magnet.
  • Mounting screws are included.

Finishes:

  • Brown
  • Ivory
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658106
Product Name Magnetic Door Holder, Small
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-431-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT-CLOSE DAMPENING HINGE BLACK (SIDE-PANEL MOUNT) - HG-JHM9-S-BL - HG-JHM9-S-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details