HardwareSource, Inc. 3 Inch "H" Style Hinge, Smooth Finish 778238

Description
Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Joint length is 1-5/8" Matching square head screws are included Steel base material Finishes: Satin Nickel Flat Black
Description
Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Joint length is 1-5/8" Matching square head screws are included Steel base material Finishes: Satin Nickel Flat Black

Suppliers

Company
Product
Description
Supplier Links
3 Inch
San Diego, CA, USA
3 Inch "H" Style Hinge, Smooth Finish
778238
3 Inch "H" Style Hinge, Smooth Finish 778238
Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Joint length is 1-5/8" Matching square head screws are included Steel base material Finishes: Satin Nickel Flat Black
  • Available in Satin Nickel and Flat Black finish
  • High quality American made product
  • Smooth finish
  • Hinge measures 3" tall by 1-3/4" wide
  • Joint length is 1-5/8"
  • Matching square head screws are included
  • Steel base material

Finishes:

  • Satin Nickel
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778238
Product Name 3 Inch "H" Style Hinge, Smooth Finish
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-56 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT CLOSE BIFOLD HINGE - HG-JC70-BL - HG-JC70-BL - Sugatsune America, Inc.
Specs
Leaf Material Plastic; Polyamide
Material Finish Black
View Details