HardwareSource, Inc. Overlay Pivot Hinges, Stainless Steel 658895

Description
Pivot hinges made from Type 430 stainless steel. These pivot hinges are available in both Left Hand and Right Hand models and are available in two sizes. May be used as 270 degree hinges if the pivot point is located just outside of the cabinet corner. Available in two sizes; the small size fits up to a 11/16" thick door, the large size fits up to a 7/8" thick door. For each door you are hinging order one left hand hinge and one right hand hinge. Each hinge uses 4 to 6 each #4 flat head screws, not included but offered for purchase during checkout. Finishes: Natural Stainless Steel
Description
Pivot hinges made from Type 430 stainless steel. These pivot hinges are available in both Left Hand and Right Hand models and are available in two sizes. May be used as 270 degree hinges if the pivot point is located just outside of the cabinet corner. Available in two sizes; the small size fits up to a 11/16" thick door, the large size fits up to a 7/8" thick door. For each door you are hinging order one left hand hinge and one right hand hinge. Each hinge uses 4 to 6 each #4 flat head screws, not included but offered for purchase during checkout. Finishes: Natural Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Overlay Pivot Hinges, Stainless Steel - 658895 - HardwareSource, Inc.
San Diego, CA, USA
Overlay Pivot Hinges, Stainless Steel
658895
Overlay Pivot Hinges, Stainless Steel 658895
Pivot hinges made from Type 430 stainless steel. These pivot hinges are available in both Left Hand and Right Hand models and are available in two sizes. May be used as 270 degree hinges if the pivot point is located just outside of the cabinet corner. Available in two sizes; the small size fits up to a 11/16" thick door, the large size fits up to a 7/8" thick door. For each door you are hinging order one left hand hinge and one right hand hinge. Each hinge uses 4 to 6 each #4 flat head screws, not included but offered for purchase during checkout. Finishes: Natural Stainless Steel
  • Pivot hinges made from Type 430 stainless steel.
  • These pivot hinges are available in both Left Hand and Right Hand models and are available in two sizes.
  • May be used as 270 degree hinges if the pivot point is located just outside of the cabinet corner.
  • Available in two sizes; the small size fits up to a 11/16" thick door, the large size fits up to a 7/8" thick door.
  • For each door you are hinging order one left hand hinge and one right hand hinge.
  • Each hinge uses 4 to 6 each #4 flat head screws, not included but offered for purchase during checkout.

Finishes:

  • Natural Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658895
Product Name Overlay Pivot Hinges, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-6048-L-SS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details