HardwareSource, Inc. Spring Hinge, 5/8" Radius Corner 760194

Description
Spring butt hinge with 5/8" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges. The hinge pivot point aligns with non-spring hinges of the same size. Screws are included. Maximum door weight using three spring hinges: 3-1/2" - 90 lbs. 4 - 110 lbs. Finishes: 600 (USP) Primed for Painting 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 632 (US3) Polished Brass Plated 633 (US4) Satin Brass Plated
Description
Spring butt hinge with 5/8" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges. The hinge pivot point aligns with non-spring hinges of the same size. Screws are included. Maximum door weight using three spring hinges: 3-1/2" - 90 lbs. 4 - 110 lbs. Finishes: 600 (USP) Primed for Painting 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 632 (US3) Polished Brass Plated 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Spring Hinge, 5/8
San Diego, CA, USA
Spring Hinge, 5/8" Radius Corner
760194
Spring Hinge, 5/8" Radius Corner 760194
Spring butt hinge with 5/8" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges. The hinge pivot point aligns with non-spring hinges of the same size. Screws are included. Maximum door weight using three spring hinges: 3-1/2" - 90 lbs. 4 - 110 lbs. Finishes: 600 (USP) Primed for Painting 652 (US26D) Satin Chrome Plated 640 (US10B) Oil Rubbed Bronze Plated 646 (US15) Satin Nickel Plated 632 (US3) Polished Brass Plated 633 (US4) Satin Brass Plated
  • Spring butt hinge with 5/8" radius corners.
  • Spring butt hinges are not handed.
  • Made from steel base material.
  • Spring tension is easily adjusted.
  • These architectural grade hinges have a screw hole pattern that conforms to ANSI specifications for template hinges.
  • The hinge pivot point aligns with non-spring hinges of the same size.
  • Screws are included.

Maximum door weight using three spring hinges:

  • 3-1/2" - 90 lbs.
  • 4 - 110 lbs.

Finishes:

  • 600 (USP) Primed for Painting
  • 652 (US26D) Satin Chrome Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
  • 646 (US15) Satin Nickel Plated
  • 632 (US3) Polished Brass Plated
  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760194
Product Name Spring Hinge, 5/8" Radius Corner
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4481504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-520-52 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70 - HG-BH70 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details