HardwareSource, Inc. 5" Heart Cabinet Pull 778068

Description
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778 steel base material comes complete with matching wood screws Finishes: Flat Black Hammered
Description
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778 steel base material comes complete with matching wood screws Finishes: Flat Black Hammered

Suppliers

Company
Product
Description
Supplier Links
5
San Diego, CA, USA
5" Heart Cabinet Pull
778068
5" Heart Cabinet Pull 778068
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778 steel base material comes complete with matching wood screws Finishes: Flat Black Hammered
  • cabinet pull matches our black iron and black hammered hinges
  • screw holes are on 3-1/8" centers
  • overall length is 5"
  • matches our hinges and hardware beginning with SKU number 778
  • steel base material
  • comes complete with matching wood screws

Finishes:

  • Flat Black Hammered
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778068
Product Name 5" Heart Cabinet Pull
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXD-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
GLASS DOOR HINGE CHROME - GS-GH5-CR - GS-GH5-CR - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Chrome
View Details