HardwareSource, Inc. Butler Tray Table Hinge 658020

Description
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Rounded corners. Hinge measures 2-3/4" long x 1-37/64" wide. Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head screws (#6 x 5/8") are included. Finishes: Polished Brass
Description
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Rounded corners. Hinge measures 2-3/4" long x 1-37/64" wide. Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head screws (#6 x 5/8") are included. Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Butler Tray Table Hinge - 658020 - HardwareSource, Inc.
San Diego, CA, USA
Butler Tray Table Hinge
658020
Butler Tray Table Hinge 658020
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Rounded corners. Hinge measures 2-3/4" long x 1-37/64" wide. Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head screws (#6 x 5/8") are included. Finishes: Polished Brass
  • Stop holds hinge flat in horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds back a full 180 degrees onto the table.
  • Rounded corners.
  • Hinge measures 2-3/4" long x 1-37/64" wide.
  • Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Solid brass base material.
  • Flat head screws (#6 x 5/8") are included.

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658020
Product Name Butler Tray Table Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-430-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH60 - HG-BH60 - Sugatsune America, Inc.
Specs
Length 0.2500 inch (6.35 mm)
Hole Type Round
Number of Holes 5
View Details