HardwareSource, Inc. 2-3/4" Butler Tray Table Hinge. 658019

Description
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Round ends. Hinge measures 2-3/4" long x 1-3/16" wide. Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head screws (#6 x 5/8") are included Finishes: Polished Brass
Description
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Round ends. Hinge measures 2-3/4" long x 1-3/16" wide. Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head screws (#6 x 5/8") are included Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
2-3/4
San Diego, CA, USA
2-3/4" Butler Tray Table Hinge.
658019
2-3/4" Butler Tray Table Hinge. 658019
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Round ends. Hinge measures 2-3/4" long x 1-3/16" wide. Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Flat head screws (#6 x 5/8") are included Finishes: Polished Brass
  • Stop holds hinge flat in horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds back a full 180 degrees onto the table.
  • Round ends.
  • Hinge measures 2-3/4" long x 1-3/16" wide.
  • Hinge is 5/64" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Solid brass base material.
  • Flat head screws (#6 x 5/8") are included

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658019
Product Name 2-3/4" Butler Tray Table Hinge.
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-20-PA - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details