HardwareSource, Inc. Partial Wrap Around Hinge, 3/8" Inset, Self C.. 400171

Description
Partial Wrap Around Hinge, 3/8" Inset, Self Closing Fits 3/8" inset cabinets with a 3/8" lip dimension Steel base material Matching wood screws are included With the door in the closed position only the hinge pin is visible Self-closing hinge Hinge mounts to back of door and edge of face frame Finishes: Oil Rubbed Bronze
Description
Partial Wrap Around Hinge, 3/8" Inset, Self Closing Fits 3/8" inset cabinets with a 3/8" lip dimension Steel base material Matching wood screws are included With the door in the closed position only the hinge pin is visible Self-closing hinge Hinge mounts to back of door and edge of face frame Finishes: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap Around Hinge, 3/8
San Diego, CA, USA
Partial Wrap Around Hinge, 3/8" Inset, Self C..
400171
Partial Wrap Around Hinge, 3/8" Inset, Self C.. 400171
Partial Wrap Around Hinge, 3/8" Inset, Self Closing Fits 3/8" inset cabinets with a 3/8" lip dimension Steel base material Matching wood screws are included With the door in the closed position only the hinge pin is visible Self-closing hinge Hinge mounts to back of door and edge of face frame Finishes: Oil Rubbed Bronze

Partial Wrap Around Hinge, 3/8" Inset, Self Closing

  • Fits 3/8" inset cabinets with a 3/8" lip dimension
  • Steel base material
  • Matching wood screws are included
  • With the door in the closed position only the hinge pin is visible
  • Self-closing hinge
  • Hinge mounts to back of door and edge of face frame

Finishes:

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400171
Product Name Partial Wrap Around Hinge, 3/8" Inset, Self C..
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Concealed Hinges - 96-17-570-18 - bisco industries
Specs
Hinge Type Concealed
View Details