HardwareSource, Inc. Middle Butt Hinges - Solid Brass 504421

Description
Middle butt hinges are available in a nicely polished brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included. PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished brass
Description
Middle butt hinges are available in a nicely polished brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included. PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished brass

Suppliers

Company
Product
Description
Supplier Links
Middle Butt Hinges - Solid Brass - 504421 - HardwareSource, Inc.
San Diego, CA, USA
Middle Butt Hinges - Solid Brass
504421
Middle Butt Hinges - Solid Brass 504421
Middle butt hinges are available in a nicely polished brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included. PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished brass
  • Middle butt hinges are available in a nicely polished brass finish.
  • Hinges are clear coated to preserve finish.
  • Made from solid brass.
  • Hole pattern and number of holes will vary depending on the size of the hinge.
  • "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin.
  • Flat head wood screws are included.

PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES.

Finishes:

  • Polished brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504421
Product Name Middle Butt Hinges - Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3410488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.4134 inch (10.5 mm)
Length 5 inch (127 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
TABLETOP PIANO HINGE - HG-MH800BL - HG-MH800BL - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details