HardwareSource, Inc. Blum Straight Arm Hinge for Thick Doors 652366

Description
For overlay doors on "frameless" or "face frame" cabinets For door thicknesses from 19mm (3/4") to 30mm (1-1/8") 95 degree opening angle Self-closing feature Mounting plates for this hinge are sold separately. Click on link below to determine your mounting plate on our "Overlay Table" Mounting plates and screws are offered for purchase during checkout PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, you must order them separately. Order SKU # 652360. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout. Finishes: Nickel Plated
Description
For overlay doors on "frameless" or "face frame" cabinets For door thicknesses from 19mm (3/4") to 30mm (1-1/8") 95 degree opening angle Self-closing feature Mounting plates for this hinge are sold separately. Click on link below to determine your mounting plate on our "Overlay Table" Mounting plates and screws are offered for purchase during checkout PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, you must order them separately. Order SKU # 652360. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Blum Straight Arm Hinge for Thick Doors - 652366 - HardwareSource, Inc.
San Diego, CA, USA
Blum Straight Arm Hinge for Thick Doors
652366
Blum Straight Arm Hinge for Thick Doors 652366
For overlay doors on "frameless" or "face frame" cabinets For door thicknesses from 19mm (3/4") to 30mm (1-1/8") 95 degree opening angle Self-closing feature Mounting plates for this hinge are sold separately. Click on link below to determine your mounting plate on our "Overlay Table" Mounting plates and screws are offered for purchase during checkout PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, you must order them separately. Order SKU # 652360. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout. Finishes: Nickel Plated
  • For overlay doors on "frameless" or "face frame" cabinets
  • For door thicknesses from 19mm (3/4") to 30mm (1-1/8")
  • 95 degree opening angle
  • Self-closing feature
  • Mounting plates for this hinge are sold separately. Click on link below to determine your mounting plate on our "Overlay Table"
  • Mounting plates and screws are offered for purchase during checkout
  • PLEASE NOTE: this hinge comes with Blum's "press-in" fittings. If you want to install with wood screws, you must order them separately. Order SKU # 652360.

If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652366
Product Name Blum Straight Arm Hinge for Thick Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 76.77 inch (1950 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
MORTISE MOUNT SOFT CLOSING HINGE, 4.3-7 LBS•IN, WHITE - HG-JHM14-S-8WT - HG-JHM14-S-8WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details