HardwareSource, Inc. 1-1/2" Type 316 Stainless Steel Hinge 658399

Description
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. Hinge measures 1-1/2" tall by 1-9/16" wide. Hinge is 3/16" thick. Uses #8 flat head screws. Not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
Description
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. Hinge measures 1-1/2" tall by 1-9/16" wide. Hinge is 3/16" thick. Uses #8 flat head screws. Not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
1-1/2
San Diego, CA, USA
1-1/2" Type 316 Stainless Steel Hinge
658399
1-1/2" Type 316 Stainless Steel Hinge 658399
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge. Hinge measures 1-1/2" tall by 1-9/16" wide. Hinge is 3/16" thick. Uses #8 flat head screws. Not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
  • Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel.
  • This hinge is meant to be surface mounted rather than installed as a full mortise butt hinge.
  • Hinge measures 1-1/2" tall by 1-9/16" wide.
  • Hinge is 3/16" thick.
  • Uses #8 flat head screws. Not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658399
Product Name 1-1/2" Type 316 Stainless Steel Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Length 4.72 inch (120 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2L-SC - HG-BF3-2L-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details