HardwareSource, Inc. Pipe Mounted Pintle Hinge 504005

Description
The pipe hinge is part of our pintle system of gate hinges. This product will work with a screw pintle, bolt pintle or upright pintle. All are sold separately. When ordering the other part of this hinge make sure that the pintle sizes match. For example if you order a Pipe Mounted Pintle Hinge with a 5/8" pintle make sure the other component has a 5/8" pintle size also. Made from steel base material. There are two models; one model fits a 1-5/8" diameter pipe and the other model fits a 2" diameter pipe (dimensions listed are actual outside diameter measurements of pipe or tubing). The weight ratings listed are for one hinge. For example, if the listed weight rating is 70lbs for one hinge and you use two hinges then your combined hinge installation would be rated at 140lbs. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
Description
The pipe hinge is part of our pintle system of gate hinges. This product will work with a screw pintle, bolt pintle or upright pintle. All are sold separately. When ordering the other part of this hinge make sure that the pintle sizes match. For example if you order a Pipe Mounted Pintle Hinge with a 5/8" pintle make sure the other component has a 5/8" pintle size also. Made from steel base material. There are two models; one model fits a 1-5/8" diameter pipe and the other model fits a 2" diameter pipe (dimensions listed are actual outside diameter measurements of pipe or tubing). The weight ratings listed are for one hinge. For example, if the listed weight rating is 70lbs for one hinge and you use two hinges then your combined hinge installation would be rated at 140lbs. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate

Suppliers

Company
Product
Description
Supplier Links
Pipe Mounted Pintle Hinge - 504005 - HardwareSource, Inc.
San Diego, CA, USA
Pipe Mounted Pintle Hinge
504005
Pipe Mounted Pintle Hinge 504005
The pipe hinge is part of our pintle system of gate hinges. This product will work with a screw pintle, bolt pintle or upright pintle. All are sold separately. When ordering the other part of this hinge make sure that the pintle sizes match. For example if you order a Pipe Mounted Pintle Hinge with a 5/8" pintle make sure the other component has a 5/8" pintle size also. Made from steel base material. There are two models; one model fits a 1-5/8" diameter pipe and the other model fits a 2" diameter pipe (dimensions listed are actual outside diameter measurements of pipe or tubing). The weight ratings listed are for one hinge. For example, if the listed weight rating is 70lbs for one hinge and you use two hinges then your combined hinge installation would be rated at 140lbs. PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk. Finishes: Zinc Chromate
  • The pipe hinge is part of our pintle system of gate hinges.
  • This product will work with a screw pintle, bolt pintle or upright pintle. All are sold separately.
  • When ordering the other part of this hinge make sure that the pintle sizes match. For example if you order a Pipe Mounted Pintle Hinge with a 5/8" pintle make sure the other component has a 5/8" pintle size also.
  • Made from steel base material.
  • There are two models; one model fits a 1-5/8" diameter pipe and the other model fits a 2" diameter pipe (dimensions listed are actual outside diameter measurements of pipe or tubing).
  • The weight ratings listed are for one hinge. For example, if the listed weight rating is 70lbs for one hinge and you use two hinges then your combined hinge installation would be rated at 140lbs.

PLEASE NOTE: the sizes listed as the "Pintle Diameter" (for example 3/4" Pintle) are nominal dimensions, meaning they do not measure exactly that dimension. Use our "nominal dimension" to match up our Straps with our Bolts, etc. when you are ordering our products. If you order one of our products to match a pintle diameter of something that you already own, you do so at your own risk.

Finishes:

  • Zinc Chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504005
Product Name Pipe Mounted Pintle Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2481125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5512 inch (14 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S30-21 - HG-S30-21 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details