HardwareSource, Inc. Stainless Steel Lift off Hinges 658396

Description
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions. Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 6 screws. Hinges are sold by "Each". Order 2 each per door. Finishes: Stainless Steel
Description
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions. Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 6 screws. Hinges are sold by "Each". Order 2 each per door. Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Lift off Hinges - 658396 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Lift off Hinges
658396
Stainless Steel Lift off Hinges 658396
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo is a "left hand" hinge Stainless steel base material (type 304 stainless) Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions. Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 6 screws. Hinges are sold by "Each". Order 2 each per door. Finishes: Stainless Steel
  • Hinges feature a loose joint so that door may be easily removed after installation
  • Hinges are available in a "left hand" or a "right hand" model
  • Hinge shown in photo is a "left hand" hinge
  • Stainless steel base material (type 304 stainless)
  • Hinges are metric so the inch dimensions listed below are approximate. Click on link below for exact metric dimensions.
  • Uses #4 flat head screws (not included but offered for purchase during checkout). Each hinge uses 6 screws.
  • Hinges are sold by "Each". Order 2 each per door.

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658396
Product Name Stainless Steel Lift off Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE - HG-JHM11-1WT - HG-JHM11-1WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details