HardwareSource, Inc. Wood Door Pivot Hinge 652212

Description
Hinge can be used for trash receptical doors, pet doors or any small pivot door. Made from steel base material. Concealed pivot hinge is for inset doors with a maximum door thickness of 1". Drill 7mm (9/32") hole for plastic bushing. Pan head wood screws are included. Finishes: Black
Description
Hinge can be used for trash receptical doors, pet doors or any small pivot door. Made from steel base material. Concealed pivot hinge is for inset doors with a maximum door thickness of 1". Drill 7mm (9/32") hole for plastic bushing. Pan head wood screws are included. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Wood Door Pivot Hinge - 652212 - HardwareSource, Inc.
San Diego, CA, USA
Wood Door Pivot Hinge
652212
Wood Door Pivot Hinge 652212
Hinge can be used for trash receptical doors, pet doors or any small pivot door. Made from steel base material. Concealed pivot hinge is for inset doors with a maximum door thickness of 1". Drill 7mm (9/32") hole for plastic bushing. Pan head wood screws are included. Finishes: Black
  • Hinge can be used for trash receptical doors, pet doors or any small pivot door.
  • Made from steel base material.
  • Concealed pivot hinge is for inset doors with a maximum door thickness of 1".
  • Drill 7mm (9/32") hole for plastic bushing.
  • Pan head wood screws are included.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652212
Product Name Wood Door Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TA30R - HG-TA30R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details