HardwareSource, Inc. Builders Grade Hinge, Polished Brass, Steeple Tip 805412

Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer The new hinge pin is inserted in the hinge and the tips are screwed on by hand Steel base material Matching screws are included The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Polished Brass
Description
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer The new hinge pin is inserted in the hinge and the tips are screwed on by hand Steel base material Matching screws are included The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Builders Grade Hinge, Polished Brass, Steeple Tip - 805412 - HardwareSource, Inc.
San Diego, CA, USA
Builders Grade Hinge, Polished Brass, Steeple Tip
805412
Builders Grade Hinge, Polished Brass, Steeple Tip 805412
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip. Some assembly by the customer is required The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer The new hinge pin is inserted in the hinge and the tips are screwed on by hand Steel base material Matching screws are included The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge. Finishes: Polished Brass
  • Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a ball or steeple tip.
  • Some assembly by the customer is required
  • The existing hinge pin is easily removed by inserting a nail in the bottom hinge pin hole. The hinge pin is then tapped out with a hammer
  • The new hinge pin is inserted in the hinge and the tips are screwed on by hand
  • Steel base material
  • Matching screws are included
  • The 4 x 4 hinge has 8 screw holes per hinge. The 3-1/2 x 3-1/2 hinge has 6 screw holes per hinge.

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805412
Product Name Builders Grade Hinge, Polished Brass, Steeple Tip
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 0.6N⋅m Torque, Stainless Steel, Bright - AH-2E-1208A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
LIFT-OFF TORQUE HINGE - HG-KNT7R - HG-KNT7R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details