HardwareSource, Inc. Semi-Concealed Hinge, 3/8" Inset, Non-Self Cl.. 400159

Description
Semi-Concealed Hinge, 3/8" Inset, Non-Self Closing Free Swinging Steel base material Plated finish 5-knuckle design Matching wood screws are included The center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8". Finishes: Satin Nickel
Description
Semi-Concealed Hinge, 3/8" Inset, Non-Self Closing Free Swinging Steel base material Plated finish 5-knuckle design Matching wood screws are included The center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8". Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinge, 3/8
San Diego, CA, USA
Semi-Concealed Hinge, 3/8" Inset, Non-Self Cl..
400159
Semi-Concealed Hinge, 3/8" Inset, Non-Self Cl.. 400159
Semi-Concealed Hinge, 3/8" Inset, Non-Self Closing Free Swinging Steel base material Plated finish 5-knuckle design Matching wood screws are included The center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8". Finishes: Satin Nickel

Semi-Concealed Hinge, 3/8" Inset, Non-Self Closing

  • Free Swinging
  • Steel base material
  • Plated finish
  • 5-knuckle design
  • Matching wood screws are included
  • The center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8".

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400159
Product Name Semi-Concealed Hinge, 3/8" Inset, Non-Self Cl..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400C-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS15R - HG-TAS15R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details